Manufacturer: Nordic Semiconductors
Win Source Part Number: 887550-NRF24E1G
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 36-VFQFN Exposed Pad
Package: Tray
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 36-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC RF TXRX+MCU ISM>1GHZ 36-VFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 887550-NRF24E1G | NRF24E1G |
| Product Name | RF Transceiver ICs - NRF24E1G | RF and Wireless - RF Transceiver ICs |
| Package Type | Surface Mount; Surface Mount | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | |
| Data Rate | 1000 kbps |