Nordic Semiconductor ASA RF Transceiver ICs - NRF24AP1 NRF24AP1

Description
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 045352-NRF24AP1 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: ANT Power - Output: 0dBm Sensitivity: -80dBm Data Rate (Max): 1Mbps Current - Receiving: 22mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: USART Current - Transmitting: 13mA to 16mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 490
Request a Quote Datasheet
Description
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 045352-NRF24AP1 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: ANT Power - Output: 0dBm Sensitivity: -80dBm Data Rate (Max): 1Mbps Current - Receiving: 22mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: USART Current - Transmitting: 13mA to 16mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NRF24AP1 - 045352-NRF24AP1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - NRF24AP1
045352-NRF24AP1
RF Transceiver ICs - NRF24AP1 045352-NRF24AP1
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 045352-NRF24AP1 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: ANT Power - Output: 0dBm Sensitivity: -80dBm Data Rate (Max): 1Mbps Current - Receiving: 22mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: USART Current - Transmitting: 13mA to 16mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 490

Manufacturer: Nordic Semiconductor ASA
Win Source Part Number: 045352-NRF24AP1
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Protocol: ANT
Power - Output: 0dBm
Sensitivity: -80dBm
Data Rate (Max): 1Mbps
Current - Receiving: 22mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK
Serial Interfaces: USART
Current - Transmitting: 13mA to 16mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VQFN Exposed Pad
Supply Voltage - Operating: 1.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 490

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
NRF24AP1
RF and Wireless - RF Transceiver ICs NRF24AP1
IC RF TXRX ISM>1GHZ 24VQFN

IC RF TXRX ISM>1GHZ 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 045352-NRF24AP1 NRF24AP1
Product Name RF Transceiver ICs - NRF24AP1 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -80 dBm -80 dBm
Output Power 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details