Nordic Semiconductor ASA RF Transceiver ICs - NRF24AP1-REEL NRF24AP1-REEL

Description
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 004118-NRF24AP1-REEL Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: ANT Power - Output: 0dBm Sensitivity: -80dBm Data Rate (Max): 1Mbps Current - Receiving: 22mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: USART Current - Transmitting: 13mA to 16mA Family Name: NRF24AP1 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Alternative Parts (Cross-Reference): CYWUSB6932-28SEC; CYRF8935A-4X14C; CYWUSB6932-48LFXC; CYRF89135-68LTXC; Introduction Date: October 04, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 004118-NRF24AP1-REEL Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: ANT Power - Output: 0dBm Sensitivity: -80dBm Data Rate (Max): 1Mbps Current - Receiving: 22mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: USART Current - Transmitting: 13mA to 16mA Family Name: NRF24AP1 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Alternative Parts (Cross-Reference): CYWUSB6932-28SEC; CYRF8935A-4X14C; CYWUSB6932-48LFXC; CYRF89135-68LTXC; Introduction Date: October 04, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NRF24AP1-REEL - 004118-NRF24AP1-REEL - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - NRF24AP1-REEL
004118-NRF24AP1-REEL
RF Transceiver ICs - NRF24AP1-REEL 004118-NRF24AP1-REEL
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 004118-NRF24AP1-REEL Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: ANT Power - Output: 0dBm Sensitivity: -80dBm Data Rate (Max): 1Mbps Current - Receiving: 22mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: USART Current - Transmitting: 13mA to 16mA Family Name: NRF24AP1 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Alternative Parts (Cross-Reference): CYWUSB6932-28SEC; CYRF8935A-4X14C; CYWUSB6932-48LFXC; CYRF89135-68LTXC; Introduction Date: October 04, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Nordic Semiconductor ASA
Win Source Part Number: 004118-NRF24AP1-REEL
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Protocol: ANT
Power - Output: 0dBm
Sensitivity: -80dBm
Data Rate (Max): 1Mbps
Current - Receiving: 22mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK
Serial Interfaces: USART
Current - Transmitting: 13mA to 16mA
Family Name: NRF24AP1
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VQFN Exposed Pad
Supply Voltage - Operating: 1.9 V to 3.6 V
Alternative Parts (Cross-Reference): CYWUSB6932-28SEC; CYRF8935A-4X14C; CYWUSB6932-48LFXC; CYRF89135-68LTXC;
Introduction Date: October 04, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 004118-NRF24AP1-REEL
Product Name RF Transceiver ICs - NRF24AP1-REEL
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details