Nordic Semiconductor ASA RF Transceiver ICs - NRF2460-T NRF2460-T

Description
Manufacturer: Nordic Semiconductors Win Source Part Number: 929325-NRF2460-T Operating Temperature Range: 0°C ~ 60°C Features: IC RF TxRx Only General ISM > 1GHz - 2.4GHz 36-VFQFN Exposed Pad Package: Tray Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Nordic Semiconductors Win Source Part Number: 929325-NRF2460-T Operating Temperature Range: 0°C ~ 60°C Features: IC RF TxRx Only General ISM > 1GHz - 2.4GHz 36-VFQFN Exposed Pad Package: Tray Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NRF2460-T - 929325-NRF2460-T - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - NRF2460-T
929325-NRF2460-T
RF Transceiver ICs - NRF2460-T 929325-NRF2460-T
Manufacturer: Nordic Semiconductors Win Source Part Number: 929325-NRF2460-T Operating Temperature Range: 0°C ~ 60°C Features: IC RF TxRx Only General ISM > 1GHz - 2.4GHz 36-VFQFN Exposed Pad Package: Tray Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nordic Semiconductors
Win Source Part Number: 929325-NRF2460-T
Operating Temperature Range: 0°C ~ 60°C
Features: IC RF TxRx Only General ISM > 1GHz - 2.4GHz 36-VFQFN Exposed Pad
Package: Tray
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 36-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 929325-NRF2460-T
Product Name RF Transceiver ICs - NRF2460-T
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details