Nordic Semiconductor ASA RF Transceiver ICs - NRF2401AG NRF2401AG

Description
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 088917-NRF2401AG Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 18mA to 25mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 8.8mA to 13mA Family Name: NRF2401AG Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 490
Request a Quote Datasheet
Description
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 088917-NRF2401AG Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 18mA to 25mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 8.8mA to 13mA Family Name: NRF2401AG Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NRF2401AG - 088917-NRF2401AG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - NRF2401AG
088917-NRF2401AG
RF Transceiver ICs - NRF2401AG 088917-NRF2401AG
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 088917-NRF2401AG Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 18mA to 25mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 8.8mA to 13mA Family Name: NRF2401AG Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 490

Manufacturer: Nordic Semiconductor ASA
Win Source Part Number: 088917-NRF2401AG
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 0dBm
Sensitivity: -93dBm
Data Rate (Max): 1Mbps
Current - Receiving: 18mA to 25mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK
Serial Interfaces: SPI
Current - Transmitting: 8.8mA to 13mA
Family Name: NRF2401AG
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VQFN Exposed Pad
Supply Voltage - Operating: 1.9 V to 3.6 V
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 490

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
NRF2401AG
RF and Wireless - RF Transceiver ICs NRF2401AG
IC RF TXRX ISM>1GHZ 24VQFN

IC RF TXRX ISM>1GHZ 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 088917-NRF2401AG NRF2401AG
Product Name RF Transceiver ICs - NRF2401AG RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -93 dBm -93 dBm
Output Power 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details