Norbar Torque Tools, Inc. SMART Rotary Transducer 50722.LOG

Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet
Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Rotary Transducer - 50722.LOG - Norbar Torque Tools, Inc.
Willoughby, OH, USA
SMART Rotary Transducer
50722.LOG
SMART Rotary Transducer 50722.LOG
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50722.LOG
Product Name SMART Rotary Transducer
Torque 2400 In-lbs (2767 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT060 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST207-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 398 In-lbs (459 kg-cm)
Features Temperature Compensation
Technology StrainGauge
View Details
MR50-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR50-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Precision Torque Transfer Standard - RTM 2300DV - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details