Norbar Torque Tools, Inc. SMART Rotary Transducer 50718.LOG

Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet
Description
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Rotary Transducer - 50718.LOG - Norbar Torque Tools, Inc.
Willoughby, OH, USA
SMART Rotary Transducer
50718.LOG
SMART Rotary Transducer 50718.LOG
Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate from Norbar's laboratory. These transducers are known as 'SMART' transducers. They have built-in intelligence in the form of a memory circuit which contains essential information about the transducer which can be read by the appropriate type of instrument (TST & TTT), thus reducing set-up time. They will also work with instruments that cannot read the memory information, by inputting the relevant calibration details manually.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Torque Sensors
Product Number 50718.LOG
Product Name SMART Rotary Transducer
Torque 15 In-lbs (17.3 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque flange K-T40B - K-T40B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.0500 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
6-Axis Force Torque Sensor - HPS-FT060S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 265 In-lbs (306 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR52-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Ultra Precise Low Capacity Digital Rotating Torque Transducer - 48600V - S. Himmelstein & Company
Specs
Torque 0.6195 to 12.39 In-lbs (0.7143 to 14.29 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details