Norbar Torque Tools, Inc. Handtorque HT12/87.5 Torque Multiplier 18085

Description
Norbar 'Handtorque' multipliers emply multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet
Description
Norbar 'Handtorque' multipliers emply multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT12/87.5 Torque Multiplier - 18085 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT12/87.5 Torque Multiplier
18085
Handtorque HT12/87.5 Torque Multiplier 18085
Norbar 'Handtorque' multipliers emply multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Norbar 'Handtorque' multipliers emply multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 18085
Product Name Handtorque HT12/87.5 Torque Multiplier
Gear Ratio 87.5 (X : 1)
Rated Output Torque 30000 to 300000 In-lbs (34592 to 345918 kg-cm)
Reducer Style Base Mount
Mounting Style Flange(s)
Reducer Input Hollow shaft
Unlock Full Specs
to access all available technical data

Similar Products

Helical Worm Gearmotors & Speed Reducers -  - DieQua Corporation
Specs
Gearing Helical; Worm
View Details
SIW 6:1 Bronze - SIW-36B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details