Norbar Torque Tools, Inc. Handtorque HT60/75 Torque Multiplier 18011

Description
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
Datasheet
Description
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT60/75 Torque Multiplier - 18011 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT60/75 Torque Multiplier
18011
Handtorque HT60/75 Torque Multiplier 18011
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.

Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 18011
Product Name Handtorque HT60/75 Torque Multiplier
Gear Ratio 75 (X : 1)
Rated Output Torque 5280 to 52800 In-lbs (6088 to 60882 kg-cm)
Maximum Input Speed 180 rpm
Reducer Style Base Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

M Box 30:1 Composite - M30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details