Norbar Torque Tools, Inc. Handtorque HT30/25 Torque Multiplier 18006

Description
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
Datasheet
Description
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT30/25 Torque Multiplier - 18006 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT30/25 Torque Multiplier
18006
Handtorque HT30/25 Torque Multiplier 18006
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.

Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 18006
Product Name Handtorque HT30/25 Torque Multiplier
Gear Ratio 25 (X : 1)
Rated Output Torque 26400 In-lbs (30441 kg-cm)
Maximum Input Speed 120 rpm
Reducer Style Base Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-30.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 30.25 (X : 1)
View Details