Norbar Torque Tools, Inc. Handtorque HT30/15 Torque Multiplier 18004

Description
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
Datasheet
Description
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT30/15 Torque Multiplier - 18004 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT30/15 Torque Multiplier
18004
Handtorque HT30/15 Torque Multiplier 18004
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.

Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 18004
Product Name Handtorque HT30/15 Torque Multiplier
Gear Ratio 15 (X : 1)
Rated Output Torque 2640 to 26400 In-lbs (3044 to 30441 kg-cm)
Maximum Input Speed 72 rpm
Reducer Style Base Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA180 1-Stage, 10 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA180-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox - EMGA-60-P-G3-SAS-55 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details