Norbar Torque Tools, Inc. Handtorque HT4 Torque Multiplier 1/2" 17021

Description
Features Robust construction means minimal maintenance and long life. True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%. High ratios allow the use of a small torque wrench. Supplied in carrying case with replacement square drive. Anti Wind-Up Ratchet (Anti Backlash) fitted to allow safer and more practical operation. Angle protractor for easy torque and angle tightening.
Datasheet
Description
Features Robust construction means minimal maintenance and long life. True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%. High ratios allow the use of a small torque wrench. Supplied in carrying case with replacement square drive. Anti Wind-Up Ratchet (Anti Backlash) fitted to allow safer and more practical operation. Angle protractor for easy torque and angle tightening.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT4 Torque Multiplier 1/2
Willoughby, OH, USA
Handtorque HT4 Torque Multiplier 1/2"
17021
Handtorque HT4 Torque Multiplier 1/2" 17021
Features Robust construction means minimal maintenance and long life. True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%. High ratios allow the use of a small torque wrench. Supplied in carrying case with replacement square drive. Anti Wind-Up Ratchet (Anti Backlash) fitted to allow safer and more practical operation. Angle protractor for easy torque and angle tightening.
    Features
  • Robust construction means minimal maintenance and long life.
  • True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%.
  • High ratios allow the use of a small torque wrench.
  • Supplied in carrying case with replacement square drive.
  • Anti Wind-Up Ratchet (Anti Backlash) fitted to allow safer and more practical operation.
  • Angle protractor for easy torque and angle tightening.
Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 17021
Product Name Handtorque HT4 Torque Multiplier 1/2"
Gear Ratio 26 (X : 1)
Rated Output Torque 39600 In-lbs (45661 kg-cm)
Reducer Style Base Mount
Mounting Style Flange(s)
Reducer Input Hollow shaft
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA70 1-Stage, 10 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA70-10N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
Gearbox - EMGA-80-P-G3-SST-87 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details