Norbar Torque Tools, Inc. Handtorque HT2/25 Torque Multiplier 16089.HD

Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet
Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT2/25 Torque Multiplier - 16089.HD - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT2/25 Torque Multiplier
16089.HD
Handtorque HT2/25 Torque Multiplier 16089.HD
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 16089.HD
Product Name Handtorque HT2/25 Torque Multiplier
Gear Ratio 25 (X : 1)
Rated Output Torque 1500 to 15000 In-lbs (1730 to 17296 kg-cm)
Maximum Input Speed 210 rpm
Reducer Style Base Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7 -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount (optional feature)
Shaft Alignment Right Angle
View Details
Gearboxes - 336270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 1250 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-15.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15.2 (X : 1)
View Details