Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
| Norbar Torque Tools, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | 16065 |
| Product Name | Handtorque HT7/25 Torque Multiplier |
| Gear Ratio | 25 (X : 1) |
| Rated Output Torque | 5400 to 54000 In-lbs (6227 to 62265 kg-cm) |
| Maximum Input Speed | 58 rpm |
| Reducer Style | Base Mount |
| Mounting Style | Flange(s) |