Norbar Torque Tools, Inc. Handtorque HT11/125 Torque Multiplier 16049

Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet
Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT11/125 Torque Multiplier - 16049 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT11/125 Torque Multiplier
16049
Handtorque HT11/125 Torque Multiplier 16049
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 16049
Product Name Handtorque HT11/125 Torque Multiplier
Gear Ratio 125 (X : 1)
Rated Output Torque 17640 to 176400 In-lbs (20340 to 203400 kg-cm)
Maximum Input Speed 105 rpm
Reducer Style Base Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INCLUDE-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-15.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15.2 (X : 1)
View Details