Norbar Torque Tools, Inc. Handtorque HT6/25 Torque Multiplier 16024

Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Description
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.
Datasheet
Datasheet Summary
Powered by GS/AI

The Handtorque HT6/25 Torque Multiplier from Norbar Torque Tools is designed to provide a torque output of up to 3400 N.m with a multiplication ratio of 25:1. This model features true torque multiplication accuracy guaranteed to better than ±4%, making it suitable for precise applications. The compact design allows for use in areas with limited access, and it is compatible with a variety of torque wrenches. The tool is fitted with an Anti Wind-Up Ratchet (AWUR) for enhanced usability. Weighing 7.5 kg, it has dimensions that facilitate ease of handling and operation. Additionally, electronic torque transducers can be integrated for accurate torque monitoring, further enhancing its functionality for engineering tasks.

Datasheet Summary
Powered by GS/AI

The Handtorque HT6/25 Torque Multiplier from Norbar Torque Tools is designed to provide a torque output of up to 3400 N.m with a multiplication ratio of 25:1. This model features true torque multiplication accuracy guaranteed to better than ±4%, making it suitable for precise applications. The compact design allows for use in areas with limited access, and it is compatible with a variety of torque wrenches. The tool is fitted with an Anti Wind-Up Ratchet (AWUR) for enhanced usability. Weighing 7.5 kg, it has dimensions that facilitate ease of handling and operation. Additionally, electronic torque transducers can be integrated for accurate torque monitoring, further enhancing its functionality for engineering tasks.

Suppliers

Company
Product
Description
Supplier Links
Handtorque HT6/25 Torque Multiplier - 16024 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Handtorque HT6/25 Torque Multiplier
16024
Handtorque HT6/25 Torque Multiplier 16024
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity ratio may be 29.8:1 to give a torque multiplication of 25:1 +/-4%.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Gearboxes and Gearheads
Product Number 16024
Product Name Handtorque HT6/25 Torque Multiplier
Gear Ratio 25 (X : 1)
Rated Output Torque 3000 to 30000 In-lbs (3459 to 34592 kg-cm)
Maximum Input Speed 105 rpm
Reducer Style Base Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 420603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing L
Gear Ratio 1 (X : 1)
Rated Output Torque 19.47 In-lbs (22.45 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-PO-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-1093.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1094 (X : 1)
View Details