Nor-Cal manufactures a complete line of weld fittings. Nor-Cal fittings are available with NW, CF, ISO and ASA flanges with many different type of fittings, flange combinations and adapters available. Custom configurations are available upon request. Every weld fitting is helium leak checked to 1x10-9 std/cc/sec.
Nor-Cal Products, Inc. - The Vacuum Experts | |
---|---|
Product Category | Vacuum Flanges and Fittings |
Product Name | Weld End Cap Reducer |
Component Type | Cap |
Port Type | ButtWeld |
Vacuum / Pressure Range | (HV, < 10-3, >10-8 torr) |
Temperature Range | -328 to 842 F (-200 to 450 C) |