Nook Industries, Inc. SGT Ball Screw and Nut SSN10277

Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws

Suppliers

Company
Product
Description
Supplier Links
SGT Ball Screw and Nut - SSN10277 - Nook Industries, Inc.
Cleveland, OH, USA
SGT Ball Screw and Nut
SSN10277
SGT Ball Screw and Nut SSN10277
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Ball Screws
Product Number SSN10277
Product Name SGT Ball Screw and Nut
Component Type Screw Assembly
Manufacturing Process Ground Thread
Design Features Right Hand Thread
Design English Design Arrangement
Length 4.62 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Screw Set - SFK Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 0.4724 to 1.57 inch (12 to 40 mm)
View Details
Feed Screw - Ball Screw - BNF2505-5RRG1+820LC5B - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.1969 inch (5 mm)
Screw O.D. 0.9843 inch (25 mm)
View Details
Inch Ball Nuts - R-80-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 3 inch (76.2 mm)
View Details
10mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel - S6513HM2100L1052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 41.42 inch (1052 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details