Nook Industries, Inc. SGT Ball Screw and Nut SSN0396

Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws

Suppliers

Company
Product
Description
Supplier Links
SGT Ball Screw and Nut - SSN0396 - Nook Industries, Inc.
Cleveland, OH, USA
SGT Ball Screw and Nut
SSN0396
SGT Ball Screw and Nut SSN0396
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Ball Screws
Product Number SSN0396
Product Name SGT Ball Screw and Nut
Component Type Screw Assembly
Manufacturing Process Ground Thread
Design Features Right Hand Thread
Design English Design Arrangement
Length 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.5mm Pitch, 16mm (OD), 752mm Length Induction Hardened (HRC 62) Steel - S6513HM2025L0752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 29.61 inch (752 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Ball Screw Set - DFU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 3.94 to 7.17 inch (100 to 182 mm)
View Details
Ball Screws - 3411829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details