Nook Industries, Inc. SRT Standard Rolled Ball Screw Assembly SBN3243

Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws

Suppliers

Company
Product
Description
Supplier Links
SRT Standard Rolled Ball Screw Assembly - SBN3243 - Nook Industries, Inc.
Cleveland, OH, USA
SRT Standard Rolled Ball Screw Assembly
SBN3243
SRT Standard Rolled Ball Screw Assembly SBN3243
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Ball Screws
Product Number SBN3243
Product Name SRT Standard Rolled Ball Screw Assembly
Component Type Screw Assembly
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Design English Design Arrangement
Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Ball Screw - BK12 - THK America, Inc.
Specs
Design Features Lubrication Port
Screw O.D. 0.4724 inch (12 mm)
View Details
Inch Ball Screws - R-55-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 1.5 inch (38.1 mm)
View Details
Ball Screws - 3411784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details
2.5mm Pitch, 16mm (OD), 652mm Length Induction Hardened (HRC 62) Steel - S6513HM0025L0652 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 25.67 inch (652 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details