Nook Industries, Inc. SRT Standard Rolled Ball Screw Assembly SBN10094

Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws

Suppliers

Company
Product
Description
Supplier Links
SRT Standard Rolled Ball Screw Assembly - SBN10094 - Nook Industries, Inc.
Cleveland, OH, USA
SRT Standard Rolled Ball Screw Assembly
SBN10094
SRT Standard Rolled Ball Screw Assembly SBN10094
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Ball Screws
Product Number SBN10094
Product Name SRT Standard Rolled Ball Screw Assembly
Component Type Screw Assembly
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Design English Design Arrangement
Length 2.44 inch (61.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Screws - 3411762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.3150 inch (8 mm)
View Details
Ball Screw Set - DFI Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 3.15 to 5.51 inch (80 to 140 mm)
View Details
10mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel - S6513HM0100L1052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 41.42 inch (1052 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details