Nook Industries, Inc. XPR Precision Rolled Ball Screw Assembly SAG0706

Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws

Suppliers

Company
Product
Description
Supplier Links
XPR Precision Rolled Ball Screw Assembly - SAG0706 - Nook Industries, Inc.
Cleveland, OH, USA
XPR Precision Rolled Ball Screw Assembly
SAG0706
XPR Precision Rolled Ball Screw Assembly SAG0706
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site
SGT Ball Screw and Nut - SAG0706 - Nook Industries, Inc.
Cleveland, OH, USA
SGT Ball Screw and Nut
SAG0706
SGT Ball Screw and Nut SAG0706
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site

Technical Specifications

  Nook Industries, Inc. Nook Industries, Inc.
Product Category Ball Screws Ball Screws
Product Number SAG0706 SAG0706
Product Name XPR Precision Rolled Ball Screw Assembly SGT Ball Screw and Nut
Component Type Screw Assembly Screw Assembly
Manufacturing Process Rolled Thread Ground Thread
Design Features Right Hand Thread Right Hand Thread
Design English Design Arrangement English Design Arrangement
Length 13.69 inch (348 mm) 13.69 inch (348 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Ball Screw - BIF3205-5RRG0+930LC5A - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.1969 inch (5 mm)
Screw O.D. 1.26 inch (32 mm)
View Details
Ball Screws - 3411756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.2362 inch (6 mm)
View Details
4mm Pitch, 16mm (OD), 1752mm Length Induction Hardened (HRC 62) Steel - S6513HM2040L1752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 68.98 inch (1752 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Inch Preloaded Ball Nuts - RP-31A-2 - Rockford Ball Screw
Specs
Design Features Left Hand Thread
Design English Design Arrangement
Screw O.D. 0.6310 inch (16.03 mm)
View Details