Nook Industries, Inc. SGT Ball Screw and Nut PRN10115

Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws

Suppliers

Company
Product
Description
Supplier Links
SGT Ball Screw and Nut - PRN10115 - Nook Industries, Inc.
Cleveland, OH, USA
SGT Ball Screw and Nut
PRN10115
SGT Ball Screw and Nut PRN10115
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site
XPR Precision Rolled Ball Screw Assembly - PRN10115 - Nook Industries, Inc.
Cleveland, OH, USA
XPR Precision Rolled Ball Screw Assembly
PRN10115
XPR Precision Rolled Ball Screw Assembly PRN10115
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site

Technical Specifications

  Nook Industries, Inc. Nook Industries, Inc.
Product Category Ball Screws Ball Screws
Product Number PRN10115 PRN10115
Product Name SGT Ball Screw and Nut XPR Precision Rolled Ball Screw Assembly
Component Type Screw Assembly Screw Assembly
Manufacturing Process Ground Thread Rolled Thread
Design Features Right Hand Thread Right Hand Thread
Design English Design Arrangement English Design Arrangement
Length 3.1 inch (78.74 mm) 3.1 inch (78.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Ball Screw - BNF1605-2.5RRG1+610LC5A - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.1969 inch (5 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Ball Screw Set - DFI Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 3.15 to 5.51 inch (80 to 140 mm)
View Details
Ball Screws - 3411762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.3150 inch (8 mm)
View Details
Inch Preloaded Ball Nuts - RP-81A-2 - Rockford Ball Screw
Specs
Design Features Left Hand Thread
Design English Design Arrangement
Screw O.D. 3 inch (76.2 mm)
View Details