Nook Industries, Inc. SGT Ball Screw and Nut PRN10112

Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
Description
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws

Suppliers

Company
Product
Description
Supplier Links
SGT Ball Screw and Nut - PRN10112 - Nook Industries, Inc.
Cleveland, OH, USA
SGT Ball Screw and Nut
PRN10112
SGT Ball Screw and Nut PRN10112
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site
XPR Precision Rolled Ball Screw Assembly - PRN10112 - Nook Industries, Inc.
Cleveland, OH, USA
XPR Precision Rolled Ball Screw Assembly
PRN10112
XPR Precision Rolled Ball Screw Assembly PRN10112
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
  • Lead accuracy of:
    ± 0.004 in/ft - Standard Rolled (SRT)
    ± 0.001 in/ft - Precision Rolled (XPR)
    ± 0.0005 in/ft - Precision Ground (SGT)
  • Standard diameters from 3/8" to 4"
    (larger diameters up to 14")
  • Standard leads from 0.125" to 1.875"
  • Alloy and Stainless Steel Screws
Supplier's Site

Technical Specifications

  Nook Industries, Inc. Nook Industries, Inc.
Product Category Ball Screws Ball Screws
Product Number PRN10112 PRN10112
Product Name SGT Ball Screw and Nut XPR Precision Rolled Ball Screw Assembly
Component Type Screw Assembly Screw Assembly
Manufacturing Process Ground Thread Rolled Thread
Design Features Right Hand Thread Right Hand Thread
Design English Design Arrangement English Design Arrangement
Length 3.12 inch (79.37 mm) 3.12 inch (79.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4mm Pitch, 16mm (OD), 1752mm Length Induction Hardened (HRC 62) Steel - S6513HM2040L1752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 68.98 inch (1752 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Feed Screw - Ball Screw - BNF3210A-5RRG1+1830LC5A - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.3937 inch (10 mm)
Screw O.D. 1.26 inch (32 mm)
View Details
Ball Screw Set - SFK Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 0.4724 to 1.57 inch (12 to 40 mm)
View Details