Nook Industries, Inc. Standard Shaft Support Rail NSR-12

Description
Standard lengths 24", 36" and 48".
Description
Standard lengths 24", 36" and 48".

Suppliers

Company
Product
Description
Supplier Links
Standard Shaft Support Rail - NSR-12 - Nook Industries, Inc.
Cleveland, OH, USA
Standard Shaft Support Rail
NSR-12
Standard Shaft Support Rail NSR-12
Standard lengths 24", 36" and 48".

Standard lengths 24", 36" and 48".

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearing Rails
Product Number NSR-12
Product Name Standard Shaft Support Rail
Guide / Rail Shape Shaft Support
Material Aluminum
Guide / Rail Features and Options Cylindrical Shaft, Continuously Supported
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - SS35+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.38 inch (35 mm)
Guide Length 59.06 inch (1500 mm)
View Details
KHK ARL-1.5, Flexirack Guide Rails - arl-1-5 - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Aluminum (A6063S-T5)
View Details
SMITH® Rail, MSRV-MSRP: Metric Guide Rails - MSRP-2XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Recirculating Wide Ball Slide Guide - BSGS14W-1-110 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 2.58 inch (65.5 mm)
View Details