Nook Industries, Inc. Standard Shaft Support Rail NSR-12-PD

Description
Standard lengths 24", 36" and 48".
Description
Standard lengths 24", 36" and 48".

Suppliers

Company
Product
Description
Supplier Links
Standard Shaft Support Rail - NSR-12-PD - Nook Industries, Inc.
Cleveland, OH, USA
Standard Shaft Support Rail
NSR-12-PD
Standard Shaft Support Rail NSR-12-PD
Standard lengths 24", 36" and 48".

Standard lengths 24", 36" and 48".

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearing Rails
Product Number NSR-12-PD
Product Name Standard Shaft Support Rail
Guide / Rail Shape Round Shaft (optional feature); Shaft Support
Material Aluminum
Guide / Rail Features and Options Cylindrical Shaft, Continuously Supported; Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Magnetic Parallels - RMP-MG1 - Jergens, Inc.
Specs
Guide Width / Diameter 1.73 inch (44 mm)
Guide Length 0.5906 inch (15 mm)
View Details
Micro Linear Slide Rail 200mm - S9-200 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 7.87 inch (200 mm)
View Details
Linear Motion - Spline - DPM2028 - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.7874 inch (20 mm)
View Details
Crossed Roller Rail Sets - NB-2030SS - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Stainless Steel
Guide Length 0.7087 inch (18 mm)
View Details