Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | NRS 30x20 |
| Product Name | NRS Roller Screw and Cylindrical Nut |
| Screw Type | Lead Screw; Roller Screw |
| Component Type | Screw Assembly |
| Design Features | Right Hand Thread (optional feature); Left Hand Thread (optional feature) |
| Design | Metric Design Arrangement |
| Length | 3.9 inch (99 mm) |