Nook Industries, Inc. NRS Roller Screw and Flanged Nut NRS 30x10

Description
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
Description
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Suppliers

Company
Product
Description
Supplier Links
NRS Roller Screw and Flanged Nut - NRS 30x10 - Nook Industries, Inc.
Cleveland, OH, USA
NRS Roller Screw and Flanged Nut
NRS 30x10
NRS Roller Screw and Flanged Nut NRS 30x10
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Supplier's Site
NRS Roller Screw and Cylindrical Nut - NRS 30x10 - Nook Industries, Inc.
Cleveland, OH, USA
NRS Roller Screw and Cylindrical Nut
NRS 30x10
NRS Roller Screw and Cylindrical Nut NRS 30x10
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Lead Screws and ACME Screws
Product Number NRS 30x10
Product Name NRS Roller Screw and Flanged Nut
Screw Type Lead Screw; Roller Screw
Component Type Screw Assembly
Design Features Right Hand Thread (optional feature); Left Hand Thread (optional feature)
Design Metric Design Arrangement
Length 3.9 inch (99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
Feed Screw - Lead Screw - CS25T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1969 inch (5 mm)
View Details
ACME Flanges - A306208-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.3750 inches per turn (1.05 turns per cm)
View Details
3/4-6 Flanged Mounted ACME Nuts with 1 Start and 0.167
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 1.75 inch (44.45 mm)
View Details