Nook Industries, Inc. NRS Roller Screw and Cylindrical Nut NRS 21x8

Description
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
Description
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Suppliers

Company
Product
Description
Supplier Links
NRS Roller Screw and Cylindrical Nut - NRS 21x8 - Nook Industries, Inc.
Cleveland, OH, USA
NRS Roller Screw and Cylindrical Nut
NRS 21x8
NRS Roller Screw and Cylindrical Nut NRS 21x8
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Supplier's Site
NRS Roller Screw and Flanged Nut - NRS 21x8 - Nook Industries, Inc.
Cleveland, OH, USA
NRS Roller Screw and Flanged Nut
NRS 21x8
NRS Roller Screw and Flanged Nut NRS 21x8
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Supplier's Site

Technical Specifications

  Nook Industries, Inc. Nook Industries, Inc.
Product Category Lead Screws and ACME Screws Lead Screws and ACME Screws
Product Number NRS 21x8 NRS 21x8
Product Name NRS Roller Screw and Cylindrical Nut NRS Roller Screw and Flanged Nut
Screw Type Lead Screw; Roller Screw Lead Screw; Roller Screw
Component Type Screw Assembly Screw Assembly
Design Features Right Hand Thread (optional feature); Left Hand Thread (optional feature) Right Hand Thread (optional feature); Left Hand Thread (optional feature)
Design Metric Design Arrangement Metric Design Arrangement
Length 2.83 inch (72 mm) 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACME Flanges - A220004-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 2 inch (50.8 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details
Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details
Lead Screws - 8625313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
1/4-16 Thread with 1 Start and a lead of 0.063
Specs
Screw Type Lead Screw
Component Type Nut Only
Dynamic Load Rating 3.8 lbs (1.72 kg)
View Details