Nook Industries, Inc. NRS Roller Screw and Cylindrical Nut NRS 20x4

Description
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
Description
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Suppliers

Company
Product
Description
Supplier Links
NRS Roller Screw and Cylindrical Nut - NRS 20x4 - Nook Industries, Inc.
Cleveland, OH, USA
NRS Roller Screw and Cylindrical Nut
NRS 20x4
NRS Roller Screw and Cylindrical Nut NRS 20x4
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Supplier's Site
NRS Roller Screw and Flanged Nut - NRS 20x4 - Nook Industries, Inc.
Cleveland, OH, USA
NRS Roller Screw and Flanged Nut
NRS 20x4
NRS Roller Screw and Flanged Nut NRS 20x4
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.

Supplier's Site

Technical Specifications

  Nook Industries, Inc. Nook Industries, Inc.
Product Category Lead Screws and ACME Screws Lead Screws and ACME Screws
Product Number NRS 20x4 NRS 20x4
Product Name NRS Roller Screw and Cylindrical Nut NRS Roller Screw and Flanged Nut
Screw Type Lead Screw; Roller Screw Lead Screw; Roller Screw
Component Type Screw Assembly Screw Assembly
Design Features Right Hand Thread (optional feature); Left Hand Thread (optional feature) Right Hand Thread (optional feature); Left Hand Thread (optional feature)
Design Metric Design Arrangement Metric Design Arrangement
Length 2.56 inch (65 mm) 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
ACME Nuts - A120004-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 2 inch (50.8 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
Acme screw, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 24 inch (610 mm)
View Details
Feed Screw - Lead Screw - CT15T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 1.75 inch (44.4 mm)
View Details