Nook Industries, Inc. Low-Profile Shaft Support Rail NLR-24-PD

Description
Standard lengths 12", 24", 26" and 48".
Description
Standard lengths 12", 24", 26" and 48".

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Shaft Support Rail - NLR-24-PD - Nook Industries, Inc.
Cleveland, OH, USA
Low-Profile Shaft Support Rail
NLR-24-PD
Low-Profile Shaft Support Rail NLR-24-PD
Standard lengths 12", 24", 26" and 48".

Standard lengths 12", 24", 26" and 48".

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearing Rails
Product Number NLR-24-PD
Product Name Low-Profile Shaft Support Rail
Guide / Rail Shape Low Profile
Material Aluminum
Guide / Rail Features and Options Cylindrical Shaft, Continuously Supported; Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - SS20+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.7874 inch (20 mm)
Guide Length 59.06 inch (1500 mm)
View Details
C1045 Steel Track, Hardened (HRC53), 2M Long - A 7Q15M220 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; C1045 Steel
Additional Material Specifications Hardened (HRC53)
View Details
Guide unit - EAGF-P1-KF-25-50 - Festo Corporation
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 0.9843 inch (25 mm)
View Details
Linear Guide Rails - 345386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Carbon Steel
Guide Width / Diameter 0.9055 inch (23 mm)
Guide Length 23.62 inch (600 mm)
View Details