Nook Industries, Inc. Low-Profile Shaft Support Rail NLR-20-PD

Description
Standard lengths 12", 24", 26" and 48".
Description
Standard lengths 12", 24", 26" and 48".

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Shaft Support Rail - NLR-20-PD - Nook Industries, Inc.
Cleveland, OH, USA
Low-Profile Shaft Support Rail
NLR-20-PD
Low-Profile Shaft Support Rail NLR-20-PD
Standard lengths 12", 24", 26" and 48".

Standard lengths 12", 24", 26" and 48".

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearing Rails
Product Number NLR-20-PD
Product Name Low-Profile Shaft Support Rail
Guide / Rail Shape Low Profile
Material Aluminum
Guide / Rail Features and Options Cylindrical Shaft, Continuously Supported; Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - SS50+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.97 inch (50 mm)
Guide Length 59.06 inch (1500 mm)
View Details
OK-Vise® RM Rail System Base Rails - RM-500 - Jergens, Inc.
Specs
Guide Length 19.69 inch (500 mm)
View Details
Linear Guide Rails - 1766678 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 9.06 inch (230 mm)
View Details
Crossed Roller Rail Sets - NB-2180 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Steel
Guide Length 3.94 inch (100 mm)
View Details