Nook Industries, Inc. Metric Ball Screw Worm Gear Screw Jack EM5-BSJ 24:1

Description
Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron
Description
Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Screw Worm Gear Screw Jack - EM5-BSJ   24:1 - Nook Industries, Inc.
Cleveland, OH, USA
Metric Ball Screw Worm Gear Screw Jack
EM5-BSJ 24:1
Metric Ball Screw Worm Gear Screw Jack EM5-BSJ 24:1
Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron
  • Load capacities range from 5 to 200kN
  • Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve).
  • Worm shaft is supported on anti-friction tapered roller bearings.
  • Drive sleeve is supported on antifriction tapered roller or ball thrust bearings.
  • Jack housing is made of ductile iron
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Lifting Jacks
Product Number EM5-BSJ 24:1
Product Name Metric Ball Screw Worm Gear Screw Jack
Jack Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form High Pressure Air, Square 36
Specs
Jack Type Inflatable
Actuation Air
Capacity 36.6 tons (33.2 metric tons)
View Details
50kN-40×5-R-Ball screw | ZE-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 7.15 tons (6.49 metric tons)
View Details
Mechanical Rack Jack POWERTEX PRJ WLL ton 3 - 5205PRJ030 - Certex UK
Specs
Actuation Hand
Capacity 3.31 tons (3 metric tons)
Stroke 13.78 inch (350 mm)
View Details