Nook Industries, Inc. Acme Screw AR-6

Description
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-6
Description
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-6

Suppliers

Company
Product
Description
Supplier Links
Acme Screw - AR-6 - Reid Supply
Norton Shores, MI, United States
Acme Screw
AR-6
Acme Screw AR-6
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-6

Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash.


. AR-6

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Lead Screws and ACME Screws
Product Number AR-6
Product Name Acme Screw
Screw Type Acme Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lead Screws - 8625304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.9449 inch (24 mm)
View Details
ACME Flanges - A115004-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.5 inch (38.1 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
1/2 -4 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 2 Starts and a lead of 0.5
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 1 inch (25.4 mm)
View Details
Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details