Nook Industries, Inc. Ball Screw AR-337

Description
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . This product is convenient and efficient devices for converting rotary to linear motion. Because of its reliability and high efficiency it is utilized in replacing conventional methods of power transmission, comes with an overall length of 20 ft.
Description
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . This product is convenient and efficient devices for converting rotary to linear motion. Because of its reliability and high efficiency it is utilized in replacing conventional methods of power transmission, comes with an overall length of 20 ft.

Suppliers

Company
Product
Description
Supplier Links
Ball Screw - AR-337 - Reid Supply
Norton Shores, MI, United States
Ball Screw
AR-337
Ball Screw AR-337
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . This product is convenient and efficient devices for converting rotary to linear motion. Because of its reliability and high efficiency it is utilized in replacing conventional methods of power transmission, comes with an overall length of 20 ft.

Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash.


. This product is convenient and efficient devices for converting rotary to linear motion. Because of its reliability and high efficiency it is utilized in replacing conventional methods of power transmission, comes with an overall length of 20 ft.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball Screws
Product Number AR-337
Product Name Ball Screw
Length 240 inch (6096 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Screws - 3411813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Inch Ball Nuts - R-35-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
View Details
Ball Screw Set - SFU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 1.38 to 2.56 inch (35 to 65 mm)
View Details
5mm Pitch, 16mm (OD), 652mm Length Induction Hardened (HRC 62) Steel - S6513HM0050L0652 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 25.67 inch (652 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details