Nook Industries, Inc. Ball Screw AR-335

Description
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . This product is convenient and efficient devices for converting rotary to linear motion. Because of its reliability and high efficiency it is utilized in replacing conventional methods of power transmission, comes with an overall length of 12 ft.
Description
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . This product is convenient and efficient devices for converting rotary to linear motion. Because of its reliability and high efficiency it is utilized in replacing conventional methods of power transmission, comes with an overall length of 12 ft.

Suppliers

Company
Product
Description
Supplier Links
Ball Screw - AR-335 - Reid Supply
Norton Shores, MI, United States
Ball Screw
AR-335
Ball Screw AR-335
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . This product is convenient and efficient devices for converting rotary to linear motion. Because of its reliability and high efficiency it is utilized in replacing conventional methods of power transmission, comes with an overall length of 12 ft.

Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash.


. This product is convenient and efficient devices for converting rotary to linear motion. Because of its reliability and high efficiency it is utilized in replacing conventional methods of power transmission, comes with an overall length of 12 ft.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball Screws
Product Number AR-335
Product Name Ball Screw
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Screws - 3411762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.3150 inch (8 mm)
View Details
Inch Ball Screws - R-41LF-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Left Hand Thread
Design English Design Arrangement
Screw O.D. 1 inch (25.4 mm)
View Details
Ball Screw Set - DFI Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 3.15 to 5.51 inch (80 to 140 mm)
View Details
2.5mm Pitch, 16mm (OD), 1552mm Length Induction Hardened (HRC 62) Steel - S6513HM2025L1552 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 61.1 inch (1552 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details