Nook Industries, Inc. Standard Cataloged Acme Screw Assembly 7/16 - 4

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Standard Cataloged Acme Screw Assembly - 7/16 - 4 - Nook Industries, Inc.
Cleveland, OH, USA
Standard Cataloged Acme Screw Assembly
7/16 - 4
Standard Cataloged Acme Screw Assembly 7/16 - 4
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Lead Screws and ACME Screws
Product Number 7/16 - 4
Product Name Standard Cataloged Acme Screw Assembly
Screw Type Acme Screw
Component Type Screw Assembly
Design Features Right Hand Thread
Nut Material Plastic (optional feature); Bronze (optional feature)
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details
5/16-8 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 2 Starts and a lead of 0.25
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 0.7500 inch (19.05 mm)
View Details
ACME Nuts - A205008-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.5000 inch (12.7 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
Lead Screws - 8625307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details