Nook Industries, Inc. Metric Speedy Lead Screw 30 x 70

Description
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
Description
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly

Suppliers

Company
Product
Description
Supplier Links
Metric Speedy Lead Screw - 30 x 70 - Nook Industries, Inc.
Cleveland, OH, USA
Metric Speedy Lead Screw
30 x 70
Metric Speedy Lead Screw 30 x 70
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
  • Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal)
  • Standard diameters from 5mm to 65mm
  • Standard leads from 3mm to 200mm
  • Alloy and Stainless Steel Screws
  • Bronze and Plastic Nuts
  • Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Lead Screws and ACME Screws
Product Number 30 x 70
Product Name Metric Speedy Lead Screw
Screw Type Acme Screw
Component Type Screw Only
Design Features Right Hand Thread
Nut Material Plastic (optional feature); Bronze (optional feature)
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Screws - A105010-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
Lead Screws - 8625272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details
3/8-10 ACME LAD Screw with 1 Start and a lead of 0.1
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 0.7500 inch (19.05 mm)
View Details