Nook Industries, Inc. Standard Precision Ball Spline 2000-3-0312

Description
PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race). Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.
Description
PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race). Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.

Suppliers

Company
Product
Description
Supplier Links
Standard Precision Ball Spline - 2000-3-0312 - Nook Industries, Inc.
Cleveland, OH, USA
Standard Precision Ball Spline
2000-3-0312
Standard Precision Ball Spline 2000-3-0312
PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race). Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.

PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race).
Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.

Supplier's Site
High Performance Precision Ball Spline - 2000-3-0312 - Nook Industries, Inc.
Cleveland, OH, USA
High Performance Precision Ball Spline
2000-3-0312
High Performance Precision Ball Spline 2000-3-0312
PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race). Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.

PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race).
Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Ball Splines
Product Number 2000-3-0312
Product Name Standard Precision Ball Spline
Inner Race Length 48 to 144 inch (1219 to 3658 mm)
O.D. Spline Shaft Diameter 2 inch (50.8 mm)
Spline Nut Overall Length 4.02 inch (102 mm)
Spline Nut Outer Diameter 3.43 inch (87.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - 2LF8XUU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.3150 inch (8 mm)
Spline Nut Overall Length 0.9843 inch (25 mm)
View Details
2.125 / 2.375 IN ZERO BACKLASH TELESCOPING BALL SPLINES - S59PQ5-TBS1232 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Overall Shaft Length 2.38 inch (60.32 mm)
O.D. Spline Shaft Diameter 1 inch (25.4 mm)
Dynamic Torque 75 In-lbs (86.48 kg-cm)
View Details