Nook Industries, Inc. Metric Speedy Lead Screw 14 x 8

Description
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
Description
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly

Suppliers

Company
Product
Description
Supplier Links
Metric Speedy Lead Screw - 14 x 8 - Nook Industries, Inc.
Cleveland, OH, USA
Metric Speedy Lead Screw
14 x 8
Metric Speedy Lead Screw 14 x 8
Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
  • Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal)
  • Standard diameters from 5mm to 65mm
  • Standard leads from 3mm to 200mm
  • Alloy and Stainless Steel Screws
  • Bronze and Plastic Nuts
  • Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead screw assembly
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Lead Screws and ACME Screws
Product Number 14 x 8
Product Name Metric Speedy Lead Screw
Screw Type Acme Screw
Component Type Screw Only
Design Features Right Hand Thread
Nut Material Plastic (optional feature); Bronze (optional feature)
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details
3/8-10 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 2 Starts and a lead of 0.2
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 0.7500 inch (19.05 mm)
View Details
ACME Nuts - A103712-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.3750 inch (9.52 mm)
Screw Lead 0.0830 inches per turn (4.74 turns per cm)
View Details
Feed Screw - Lead Screw - CT15T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 1.75 inch (44.4 mm)
View Details