Nook Industries, Inc. Metric Speedy Lead Screw 11 x 60

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Metric Speedy Lead Screw - 11 x 60 - Nook Industries, Inc.
Cleveland, OH, USA
Metric Speedy Lead Screw
11 x 60
Metric Speedy Lead Screw 11 x 60
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Lead Screws and ACME Screws
Product Number 11 x 60
Product Name Metric Speedy Lead Screw
Screw Type Acme Screw
Component Type Screw Only
Design Features Right Hand Thread (optional feature); Left Hand Thread (optional feature)
Nut Material Plastic (optional feature); Bronze (optional feature)
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Nuts - A111205-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.12 inch (28.57 mm)
Screw Lead 0.2000 inches per turn (1.97 turns per cm)
View Details
Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
Lead Screws - 8625307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details
Acme screw, 5/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 36 inch (914 mm)
View Details