Nook Industries, Inc. Standard Cataloged Acme Screw Assembly 1 - 1

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Standard Cataloged Acme Screw Assembly - 1 - 1 - Nook Industries, Inc.
Cleveland, OH, USA
Standard Cataloged Acme Screw Assembly
1 - 1
Standard Cataloged Acme Screw Assembly 1 - 1
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Lead Screws and ACME Screws
Product Number 1 - 1
Product Name Standard Cataloged Acme Screw Assembly
Screw Type Acme Screw
Component Type Screw Assembly
Design Features Right Hand Thread (optional feature); Left Hand Thread (optional feature)
Nut Material Plastic (optional feature); Bronze (optional feature)
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Flanges - A306208-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.3750 inches per turn (1.05 turns per cm)
View Details
Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
Lead Screws - 8625297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.7087 inch (18 mm)
View Details
Acme screw, 3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 72 inch (1829 mm)
View Details