Nook Industries, Inc. Standard Cataloged Acme Screw Assembly 1 1/2 - 10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Standard Cataloged Acme Screw Assembly - 1 1/2 - 10 - Nook Industries, Inc.
Cleveland, OH, USA
Standard Cataloged Acme Screw Assembly
1 1/2 - 10
Standard Cataloged Acme Screw Assembly 1 1/2 - 10
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Lead Screws and ACME Screws
Product Number 1 1/2 - 10
Product Name Standard Cataloged Acme Screw Assembly
Screw Type Acme Screw
Component Type Screw Assembly
Design Features Right Hand Thread (optional feature); Left Hand Thread (optional feature)
Nut Material Plastic (optional feature); Bronze (optional feature)
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
Feed Screw - Lead Screw - DCM32 - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.2362 inch (6 mm)
View Details
1-10 ACME LAD Screw with 1 Start and a lead of 0.1
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 1.5 inch (38.1 mm)
View Details
ACME Flanges - A130002-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 3 inch (76.2 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details