Nook Industries, Inc. High Performance Precision Ball Spline 0375-3-0156

Description
PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race). Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.
Description
PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race). Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.

Suppliers

Company
Product
Description
Supplier Links
High Performance Precision Ball Spline - 0375-3-0156 - Nook Industries, Inc.
Cleveland, OH, USA
High Performance Precision Ball Spline
0375-3-0156
High Performance Precision Ball Spline 0375-3-0156
PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race). Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.

PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race).
Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.

Supplier's Site
Standard Precision Ball Spline - 0375-3-0156 - Nook Industries, Inc.
Cleveland, OH, USA
Standard Precision Ball Spline
0375-3-0156
Standard Precision Ball Spline 0375-3-0156
PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race). Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.

PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing balls carry the load between the rotating member (inner race) and the rotating/sliding member (outer race).
Inner races are made of high quality 4150 alloy steel, induction hardened to Rc 56-60. Outer races are made of hardened steel with ball tracks heat treated to Rc 58-60. Ball spline inner and outer races are protected with a black oxide finish.

Supplier's Site

Technical Specifications

  Nook Industries, Inc. Nook Industries, Inc.
Product Category Ball Splines Ball Splines
Product Number 0375-3-0156 0375-3-0156
Product Name High Performance Precision Ball Spline Standard Precision Ball Spline
Inner Race Length 24 inch (610 mm) 24 inch (610 mm)
O.D. Spline Shaft Diameter 0.3750 inch (9.52 mm) 0.3750 inch (9.52 mm)
Spline Nut Overall Length 1.67 inch (42.42 mm) 1.53 inch (38.79 mm)
Spline Nut Outer Diameter 1.16 inch (29.49 mm) 1.16 inch (29.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.25 / 1.5 IN ZERO BACKLASH TELESCOPING BALL SPLINES - S59PY5-TBS0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Overall Shaft Length 1.5 inch (38.1 mm)
O.D. Spline Shaft Diameter 0.3750 inch (9.52 mm)
Dynamic Torque 4 In-lbs (4.61 kg-cm)
View Details
Linear Motion - Ball Spline - LT8UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.3150 inch (8 mm)
Spline Nut Overall Length 0.9843 inch (25 mm)
View Details