Nokia AirScale Active Antennas

Description
AirScale Active Antennas increase network performance and reduce costs An essential part of the expanding growing AirScale Radio Access solution, Nokia AirScale Active Antennas draw on our rich heritage in antenna and radio frequency R&D and product realization. AirScale Active Antennas integrate the best in radio and antenna technology.In addition to boosting RF performance, cell capacity and coverage, these high-efficiency antennas are also compact, which eases deployment and substantially reduces site costs. See how Sprint, US has increased the cell capacity of its dense-urban cell-sites by deploying the Nokia AirScale massive MIMO Adaptive Antenna. Nokia unique integrated design ensures the highest performance and energy efficiency Techniques such as massive multiple input multiple output (massive MIMO) help achieve significant increases in capacity AirScale Active Antennas are efficient; more of the energy used better serves customers and is not wasted In addition to high-efficiency, tight integration between RF and antenna elements greatly reduces the risk of interference Advanced designs means compact antennas, leading to less weight, reduced wind-load and easier installation Sites acquisition and site permits are easier to acquire, which is particularly beneficial in busy downtown areas and Megacities Overall reduction in the total cost of ownership.
Description
AirScale Active Antennas increase network performance and reduce costs An essential part of the expanding growing AirScale Radio Access solution, Nokia AirScale Active Antennas draw on our rich heritage in antenna and radio frequency R&D and product realization. AirScale Active Antennas integrate the best in radio and antenna technology.In addition to boosting RF performance, cell capacity and coverage, these high-efficiency antennas are also compact, which eases deployment and substantially reduces site costs. See how Sprint, US has increased the cell capacity of its dense-urban cell-sites by deploying the Nokia AirScale massive MIMO Adaptive Antenna. Nokia unique integrated design ensures the highest performance and energy efficiency Techniques such as massive multiple input multiple output (massive MIMO) help achieve significant increases in capacity AirScale Active Antennas are efficient; more of the energy used better serves customers and is not wasted In addition to high-efficiency, tight integration between RF and antenna elements greatly reduces the risk of interference Advanced designs means compact antennas, leading to less weight, reduced wind-load and easier installation Sites acquisition and site permits are easier to acquire, which is particularly beneficial in busy downtown areas and Megacities Overall reduction in the total cost of ownership.

Suppliers

Company
Product
Description
Supplier Links
AirScale Active Antennas -  - Nokia
Ann Arbor, MI, United States
AirScale Active Antennas
AirScale Active Antennas
AirScale Active Antennas increase network performance and reduce costs An essential part of the expanding growing AirScale Radio Access solution, Nokia AirScale Active Antennas draw on our rich heritage in antenna and radio frequency R&D and product realization. AirScale Active Antennas integrate the best in radio and antenna technology.In addition to boosting RF performance, cell capacity and coverage, these high-efficiency antennas are also compact, which eases deployment and substantially reduces site costs. See how Sprint, US has increased the cell capacity of its dense-urban cell-sites by deploying the Nokia AirScale massive MIMO Adaptive Antenna. Nokia unique integrated design ensures the highest performance and energy efficiency Techniques such as massive multiple input multiple output (massive MIMO) help achieve significant increases in capacity AirScale Active Antennas are efficient; more of the energy used better serves customers and is not wasted In addition to high-efficiency, tight integration between RF and antenna elements greatly reduces the risk of interference Advanced designs means compact antennas, leading to less weight, reduced wind-load and easier installation Sites acquisition and site permits are easier to acquire, which is particularly beneficial in busy downtown areas and Megacities Overall reduction in the total cost of ownership.

AirScale Active Antennas increase network performance and reduce costs

An essential part of the expanding growing AirScale Radio Access solution, Nokia AirScale Active Antennas draw on our rich heritage in antenna and radio frequency R&D and product realization.

AirScale Active Antennas integrate the best in radio and antenna technology.In addition to boosting RF performance, cell capacity and coverage, these high-efficiency antennas are also compact, which eases deployment and substantially reduces site costs.

See how Sprint, US has increased the cell capacity of its dense-urban cell-sites by deploying the Nokia AirScale massive MIMO Adaptive Antenna.

  • Nokia unique integrated design ensures the highest performance and energy efficiency
  • Techniques such as massive multiple input multiple output (massive MIMO) help achieve significant increases in capacity
  • AirScale Active Antennas are efficient; more of the energy used better serves customers and is not wasted
  • In addition to high-efficiency, tight integration between RF and antenna elements greatly reduces the risk of interference
  • Advanced designs means compact antennas, leading to less weight, reduced wind-load and easier installation
  • Sites acquisition and site permits are easier to acquire, which is particularly beneficial in busy downtown areas and Megacities
  • Overall reduction in the total cost of ownership.
Supplier's Site

Technical Specifications

  Nokia
Product Category Antennas
Product Name AirScale Active Antennas
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248684 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 410.0 to ? MHz
View Details