NOCO Company (The) NOCO GX4820 Ultrasafe Industrial Battery Charger, 20A, 48VDC GX4820

Description
The new standard for industrial battery chargers. The GX4820 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX4820 Ultrasafe Industrial Battery Charger Category: Battery Chargers Manufacturer: NOCO Precision-designed industrial battery chargers for golf carts, scissor lifts, utility and electric vehicles Wide-range input voltages from 100-240VAC, 50-60Hz Charges lead-acid and lithium-ion batteries up to 425 amp-hours Integrated inhibit and remote LED functions Converts to a power supply for zero voltage charging Progressive repair method for sulfated batteries Spark-proof technology and reverse polarity protection Advanced diagnostics indication for damaged batteries Designed for rugged environments and rated at IP66 Power: 960W (max.) Battery Capacity: Lead-acid and lithium-ion batteries up to 425Ah IP Rating: IP66 AC Cord Length: 76" DC Cord Length: 76" Weight: 13.2 lbs.
Request a Quote Datasheet
Description
The new standard for industrial battery chargers. The GX4820 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX4820 Ultrasafe Industrial Battery Charger Category: Battery Chargers Manufacturer: NOCO Precision-designed industrial battery chargers for golf carts, scissor lifts, utility and electric vehicles Wide-range input voltages from 100-240VAC, 50-60Hz Charges lead-acid and lithium-ion batteries up to 425 amp-hours Integrated inhibit and remote LED functions Converts to a power supply for zero voltage charging Progressive repair method for sulfated batteries Spark-proof technology and reverse polarity protection Advanced diagnostics indication for damaged batteries Designed for rugged environments and rated at IP66 Power: 960W (max.) Battery Capacity: Lead-acid and lithium-ion batteries up to 425Ah IP Rating: IP66 AC Cord Length: 76" DC Cord Length: 76" Weight: 13.2 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NOCO GX4820 Ultrasafe Industrial Battery Charger, 20A, 48VDC - 78075 - Waytek, Inc.
Chanhassen, MN, United States
NOCO GX4820 Ultrasafe Industrial Battery Charger, 20A, 48VDC
78075
NOCO GX4820 Ultrasafe Industrial Battery Charger, 20A, 48VDC 78075
The new standard for industrial battery chargers. The GX4820 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX4820 Ultrasafe Industrial Battery Charger Category: Battery Chargers Manufacturer: NOCO Precision-designed industrial battery chargers for golf carts, scissor lifts, utility and electric vehicles Wide-range input voltages from 100-240VAC, 50-60Hz Charges lead-acid and lithium-ion batteries up to 425 amp-hours Integrated inhibit and remote LED functions Converts to a power supply for zero voltage charging Progressive repair method for sulfated batteries Spark-proof technology and reverse polarity protection Advanced diagnostics indication for damaged batteries Designed for rugged environments and rated at IP66 Power: 960W (max.) Battery Capacity: Lead-acid and lithium-ion batteries up to 425Ah IP Rating: IP66 AC Cord Length: 76" DC Cord Length: 76" Weight: 13.2 lbs.

The new standard for industrial battery chargers. The GX4820 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles.

  • NOCO GX4820 Ultrasafe Industrial Battery Charger
  • Category: Battery Chargers
  • Manufacturer: NOCO
  • Precision-designed industrial battery chargers for golf carts, scissor lifts, utility and electric vehicles
  • Wide-range input voltages from 100-240VAC, 50-60Hz
  • Charges lead-acid and lithium-ion batteries up to 425 amp-hours
  • Integrated inhibit and remote LED functions
  • Converts to a power supply for zero voltage charging
  • Progressive repair method for sulfated batteries
  • Spark-proof technology and reverse polarity protection
  • Advanced diagnostics indication for damaged batteries
  • Designed for rugged environments and rated at IP66
  • Power: 960W (max.)
  • Battery Capacity: Lead-acid and lithium-ion batteries up to 425Ah
  • IP Rating: IP66
  • AC Cord Length: 76"
  • DC Cord Length: 76"
  • Weight: 13.2 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78075
Product Name NOCO GX4820 Ultrasafe Industrial Battery Charger, 20A, 48VDC
Charger Type Automotive / Electrical Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Zebra Scanner TC7X models Premium Car Charger by AGOZ - CC80_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Charger Type Automotive / Electrical Vehicle
View Details