NOCO Company (The) NOCO GX2440 Ultrasafe Industrial Battery Charger, 40A, 24VDC GX2440

Description
The new standard for industrial battery chargers. The GX2440 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX2440 Ultrasafe Industrial Battery Charger Category: Battery Chargers Manufacturer: NOCO Precision-designed industrial battery chargers for golf carts, scissor lifts, utility and electric vehicles Wide-range input voltages from 100-240VAC, 50-60Hz Charges lead-acid and lithium-ion batteries up to 425 amp-hours Integrated inhibit and remote LED functions Converts to a power supply for zero voltage charging Progressive repair method for sulfated batteries Spark-proof technology and reverse polarity protection Advanced diagnostics indication for damaged batteries Designed for rugged environments and rated at IP66 Power: 960W (max.) Battery Capacity: Lead-acid and lithium-ion batteries up to 425Ah IP Rating: IP66 AC Cord Length: 76" DC Cord Length: 76" Weight: 13.2 lbs.
Request a Quote Datasheet
Description
The new standard for industrial battery chargers. The GX2440 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX2440 Ultrasafe Industrial Battery Charger Category: Battery Chargers Manufacturer: NOCO Precision-designed industrial battery chargers for golf carts, scissor lifts, utility and electric vehicles Wide-range input voltages from 100-240VAC, 50-60Hz Charges lead-acid and lithium-ion batteries up to 425 amp-hours Integrated inhibit and remote LED functions Converts to a power supply for zero voltage charging Progressive repair method for sulfated batteries Spark-proof technology and reverse polarity protection Advanced diagnostics indication for damaged batteries Designed for rugged environments and rated at IP66 Power: 960W (max.) Battery Capacity: Lead-acid and lithium-ion batteries up to 425Ah IP Rating: IP66 AC Cord Length: 76" DC Cord Length: 76" Weight: 13.2 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NOCO GX2440 Ultrasafe Industrial Battery Charger, 40A, 24VDC - 78076 - Waytek, Inc.
Chanhassen, MN, United States
NOCO GX2440 Ultrasafe Industrial Battery Charger, 40A, 24VDC
78076
NOCO GX2440 Ultrasafe Industrial Battery Charger, 40A, 24VDC 78076
The new standard for industrial battery chargers. The GX2440 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX2440 Ultrasafe Industrial Battery Charger Category: Battery Chargers Manufacturer: NOCO Precision-designed industrial battery chargers for golf carts, scissor lifts, utility and electric vehicles Wide-range input voltages from 100-240VAC, 50-60Hz Charges lead-acid and lithium-ion batteries up to 425 amp-hours Integrated inhibit and remote LED functions Converts to a power supply for zero voltage charging Progressive repair method for sulfated batteries Spark-proof technology and reverse polarity protection Advanced diagnostics indication for damaged batteries Designed for rugged environments and rated at IP66 Power: 960W (max.) Battery Capacity: Lead-acid and lithium-ion batteries up to 425Ah IP Rating: IP66 AC Cord Length: 76" DC Cord Length: 76" Weight: 13.2 lbs.

The new standard for industrial battery chargers. The GX2440 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles.

  • NOCO GX2440 Ultrasafe Industrial Battery Charger
  • Category: Battery Chargers
  • Manufacturer: NOCO
  • Precision-designed industrial battery chargers for golf carts, scissor lifts, utility and electric vehicles
  • Wide-range input voltages from 100-240VAC, 50-60Hz
  • Charges lead-acid and lithium-ion batteries up to 425 amp-hours
  • Integrated inhibit and remote LED functions
  • Converts to a power supply for zero voltage charging
  • Progressive repair method for sulfated batteries
  • Spark-proof technology and reverse polarity protection
  • Advanced diagnostics indication for damaged batteries
  • Designed for rugged environments and rated at IP66
  • Power: 960W (max.)
  • Battery Capacity: Lead-acid and lithium-ion batteries up to 425Ah
  • IP Rating: IP66
  • AC Cord Length: 76"
  • DC Cord Length: 76"
  • Weight: 13.2 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78076
Product Name NOCO GX2440 Ultrasafe Industrial Battery Charger, 40A, 24VDC
Charger Type Automotive / Electrical Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
12VDC Single Phase DIN Rail Battery Charger - CB126A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details