NOCO Company (The) NOCO GENIUS10 Smart Battery Charger, 10A, 12VDC GENIUS10

Description
GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10 Smart Battery Charger Category: Battery Chargers Manufacturer: NOCO Designed for 6-volt and 12-volt lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries Enjoy precision charging: An integrated thermal sensor detects the ambient temperature and alters the charge to eliminate over-charging in hot climates and under-charging in cold climates Charges dead batteries as low as 1 volt, or use the all-new Force Mode that allows you to take control and manually begin charging dead batteries down to zero volts Simple to set up and use: Plug-in, connect to the battery, select a charge mode, and start charging your battery - a fully-automatic, worry-free battery charger for year-round use Restore your battery: Detects sulfation and acid stratification and restores lost performance for stronger engine starts and extended battery life Compatible with all types of vehicles: Charges and maintains cars, motorcycles, lawnmowers, ATVs, tractors, trucks, SUVs, boats, classic cars, and hot rods Spark-proof technology and reverse polarity protection Advanced diagnostics indication for damaged batteries Power: 150W (max.) Battery Capacity: Lead-acid and lithium-ion batteries IP Rating: IP65 Operating Temperature: -4°F to 104°F (-30°C to 40°C) Weight: 3.3 lbs.
Request a Quote Datasheet
Description
GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10 Smart Battery Charger Category: Battery Chargers Manufacturer: NOCO Designed for 6-volt and 12-volt lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries Enjoy precision charging: An integrated thermal sensor detects the ambient temperature and alters the charge to eliminate over-charging in hot climates and under-charging in cold climates Charges dead batteries as low as 1 volt, or use the all-new Force Mode that allows you to take control and manually begin charging dead batteries down to zero volts Simple to set up and use: Plug-in, connect to the battery, select a charge mode, and start charging your battery - a fully-automatic, worry-free battery charger for year-round use Restore your battery: Detects sulfation and acid stratification and restores lost performance for stronger engine starts and extended battery life Compatible with all types of vehicles: Charges and maintains cars, motorcycles, lawnmowers, ATVs, tractors, trucks, SUVs, boats, classic cars, and hot rods Spark-proof technology and reverse polarity protection Advanced diagnostics indication for damaged batteries Power: 150W (max.) Battery Capacity: Lead-acid and lithium-ion batteries IP Rating: IP65 Operating Temperature: -4°F to 104°F (-30°C to 40°C) Weight: 3.3 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NOCO GENIUS10 Smart Battery Charger, 10A, 12VDC - 78079 - Waytek, Inc.
Chanhassen, MN, United States
NOCO GENIUS10 Smart Battery Charger, 10A, 12VDC
78079
NOCO GENIUS10 Smart Battery Charger, 10A, 12VDC 78079
GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10 Smart Battery Charger Category: Battery Chargers Manufacturer: NOCO Designed for 6-volt and 12-volt lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries Enjoy precision charging: An integrated thermal sensor detects the ambient temperature and alters the charge to eliminate over-charging in hot climates and under-charging in cold climates Charges dead batteries as low as 1 volt, or use the all-new Force Mode that allows you to take control and manually begin charging dead batteries down to zero volts Simple to set up and use: Plug-in, connect to the battery, select a charge mode, and start charging your battery - a fully-automatic, worry-free battery charger for year-round use Restore your battery: Detects sulfation and acid stratification and restores lost performance for stronger engine starts and extended battery life Compatible with all types of vehicles: Charges and maintains cars, motorcycles, lawnmowers, ATVs, tractors, trucks, SUVs, boats, classic cars, and hot rods Spark-proof technology and reverse polarity protection Advanced diagnostics indication for damaged batteries Power: 150W (max.) Battery Capacity: Lead-acid and lithium-ion batteries IP Rating: IP65 Operating Temperature: -4°F to 104°F (-30°C to 40°C) Weight: 3.3 lbs.

GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries.

  • NOCO GENIUS10 Smart Battery Charger
  • Category: Battery Chargers
  • Manufacturer: NOCO
  • Designed for 6-volt and 12-volt lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries
  • Enjoy precision charging: An integrated thermal sensor detects the ambient temperature and alters the charge to eliminate over-charging in hot climates and under-charging in cold climates
  • Charges dead batteries as low as 1 volt, or use the all-new Force Mode that allows you to take control and manually begin charging dead batteries down to zero volts
  • Simple to set up and use: Plug-in, connect to the battery, select a charge mode, and start charging your battery - a fully-automatic, worry-free battery charger for year-round use
  • Restore your battery: Detects sulfation and acid stratification and restores lost performance for stronger engine starts and extended battery life
  • Compatible with all types of vehicles: Charges and maintains cars, motorcycles, lawnmowers, ATVs, tractors, trucks, SUVs, boats, classic cars, and hot rods
  • Spark-proof technology and reverse polarity protection
  • Advanced diagnostics indication for damaged batteries
  • Power: 150W (max.)
  • Battery Capacity: Lead-acid and lithium-ion batteries
  • IP Rating: IP65
  • Operating Temperature: -4°F to 104°F (-30°C to 40°C)
  • Weight: 3.3 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78079
Product Name NOCO GENIUS10 Smart Battery Charger, 10A, 12VDC
Charger Type Automotive / Electrical Vehicle; Boat/Marine
Unlock Full Specs
to access all available technical data

Similar Products

Wall-Mounted Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details