NOCO Company (The) The NOCO Company GCP2, AC Port Plug 10351 / Dual 18" Extension Cable, NEMA 5-15R, 15A, 125VDC GCP2

Description
The Noco Company GCP2, AC Port Plug 10351 with Dual 18 Inch Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 18' extension cable is plug-n-play with any on-board battery charger without the need of cord modifications Mounts to exterior of any vehicle to make charging accessible in a more convenient location Advanced charge inlet device offers optimal flexibility and ease of installation Easy installation, requires a 2" diameter hole Effective 2-way splitter Plug Type: Connector Blade Type: Straight Current Rating: 15A Voltage Rating: 125VDC Wire Gauge: 14 Ga. wire lead UL Approved
Request a Quote
Description
The Noco Company GCP2, AC Port Plug 10351 with Dual 18 Inch Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 18' extension cable is plug-n-play with any on-board battery charger without the need of cord modifications Mounts to exterior of any vehicle to make charging accessible in a more convenient location Advanced charge inlet device offers optimal flexibility and ease of installation Easy installation, requires a 2" diameter hole Effective 2-way splitter Plug Type: Connector Blade Type: Straight Current Rating: 15A Voltage Rating: 125VDC Wire Gauge: 14 Ga. wire lead UL Approved
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
The NOCO Company GCP2, AC Port Plug 10351 / Dual 18
Chanhassen, MN, United States
The NOCO Company GCP2, AC Port Plug 10351 / Dual 18" Extension Cable, NEMA 5-15R, 15A, 125VDC
10351
The NOCO Company GCP2, AC Port Plug 10351 / Dual 18" Extension Cable, NEMA 5-15R, 15A, 125VDC 10351
The Noco Company GCP2, AC Port Plug 10351 with Dual 18 Inch Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 18' extension cable is plug-n-play with any on-board battery charger without the need of cord modifications Mounts to exterior of any vehicle to make charging accessible in a more convenient location Advanced charge inlet device offers optimal flexibility and ease of installation Easy installation, requires a 2" diameter hole Effective 2-way splitter Plug Type: Connector Blade Type: Straight Current Rating: 15A Voltage Rating: 125VDC Wire Gauge: 14 Ga. wire lead UL Approved
  • The Noco Company GCP2, AC Port Plug 10351 with Dual 18 Inch Extension Cable
  • Category: Cordset Blades & Plugs
  • Manufacturer: The Noco Company
  • Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle
  • Integrated 18' extension cable is plug-n-play with any on-board battery charger without the need of cord modifications
  • Mounts to exterior of any vehicle to make charging accessible in a more convenient location
  • Advanced charge inlet device offers optimal flexibility and ease of installation
  • Easy installation, requires a 2" diameter hole
  • Effective 2-way splitter
  • Plug Type: Connector
  • Blade Type: Straight
  • Current Rating: 15A
  • Voltage Rating: 125VDC
  • Wire Gauge: 14 Ga. wire lead
  • UL Approved
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number 10351
Product Name The NOCO Company GCP2, AC Port Plug 10351 / Dual 18" Extension Cable, NEMA 5-15R, 15A, 125VDC
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power cable - 756-3502/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers