NOCO Company (The) The NOCO Company GCP1, AC Port Plug with 13A Extension Cable, NEMA 5-15R, 125VDC GCP1

Description
The Noco Company GCP1, AC Port Plug with 13A Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Plug Type: Connector Blade Type: Straight Amp Rating: 13A Voltage Rating: 125VDC Advanced charge inlet device offers optimal flexibility and ease of installation Mounts to exterior of any vehicle to make charging accessible in a more convenient location Integrated 16" extension cable is plug-n-play with any onboard battery charger without the need of cord modifications Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle UL approved
Request a Quote
Description
The Noco Company GCP1, AC Port Plug with 13A Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Plug Type: Connector Blade Type: Straight Amp Rating: 13A Voltage Rating: 125VDC Advanced charge inlet device offers optimal flexibility and ease of installation Mounts to exterior of any vehicle to make charging accessible in a more convenient location Integrated 16" extension cable is plug-n-play with any onboard battery charger without the need of cord modifications Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle UL approved
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
The NOCO Company GCP1, AC Port Plug with 13A Extension Cable, NEMA 5-15R, 125VDC - 10343 - Waytek, Inc.
Chanhassen, MN, United States
The NOCO Company GCP1, AC Port Plug with 13A Extension Cable, NEMA 5-15R, 125VDC
10343
The NOCO Company GCP1, AC Port Plug with 13A Extension Cable, NEMA 5-15R, 125VDC 10343
The Noco Company GCP1, AC Port Plug with 13A Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Plug Type: Connector Blade Type: Straight Amp Rating: 13A Voltage Rating: 125VDC Advanced charge inlet device offers optimal flexibility and ease of installation Mounts to exterior of any vehicle to make charging accessible in a more convenient location Integrated 16" extension cable is plug-n-play with any onboard battery charger without the need of cord modifications Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle UL approved
  • The Noco Company GCP1, AC Port Plug with 13A Extension Cable
  • Category: Cordset Blades & Plugs
  • Manufacturer: The Noco Company
  • Plug Type: Connector
  • Blade Type: Straight
  • Amp Rating: 13A
  • Voltage Rating: 125VDC
  • Advanced charge inlet device offers optimal flexibility and ease of installation
  • Mounts to exterior of any vehicle to make charging accessible in a more convenient location
  • Integrated 16" extension cable is plug-n-play with any onboard battery charger without the need of cord modifications
  • Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle
  • UL approved
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number 10343
Product Name The NOCO Company GCP1, AC Port Plug with 13A Extension Cable, NEMA 5-15R, 125VDC
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 16 to 40 kilovolts
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers